TE Connectivity Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity DTS26F21-41PD-LC

Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity - 71W0302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity
71W0302
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity 71W0302
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0302
Product Name Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details