TE Connectivity Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity DTS26F21-11PA-LC

Description
DTS 11C 11#12 PIN PLUG
Request a Quote
Description
DTS 11C 11#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F21-11PA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#12 PIN PLUG

DTS 11C 11#12 PIN PLUG

Buy Now
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity - 02X7277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity
02X7277
Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity 02X7277
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F21-11PA-LC 02X7277
Product Name Circular Connector, Plug, 21-11, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers