TE Connectivity Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity DTS26F17-99SE

Description
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity - 89W5387 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity
89W5387
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity 89W5387
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5387
Product Name Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers