TE Connectivity Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS26F17-99PN-LC

Description
DTS 23C 21#20 2#16 PIN PLUG
Request a Quote
Description
DTS 23C 21#20 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-99PN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 PIN PLUG

DTS 23C 21#20 2#16 PIN PLUG

Buy Now
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5380 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5380
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5380
CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-99PN-LC 89W5380
Product Name Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers