TE Connectivity Dts 26C 26#20 Pin Plug Rohs Compliant Deutsch - Te Connectivity DTS26F17-26PC-3028

Description
DTS 26C 26#20 PIN PLUG
Request a Quote
Description
DTS 26C 26#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-26PC-3028 - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN PLUG

DTS 26C 26#20 PIN PLUG

Buy Now
Dts 26C 26#20 Pin Plug Rohs Compliant Deutsch - Te Connectivity - 09AC4694 - Newark, An Avnet Company
Chicago, IL, United States
Dts 26C 26#20 Pin Plug Rohs Compliant Deutsch - Te Connectivity
09AC4694
Dts 26C 26#20 Pin Plug Rohs Compliant Deutsch - Te Connectivity 09AC4694
DTS 26C 26#20 PIN PLUG ROHS COMPLIANT: YES

DTS 26C 26#20 PIN PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-26PC-3028 09AC4694
Product Name Dts 26C 26#20 Pin Plug Rohs Compliant Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details