TE Connectivity Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity DTS26F15-18HD

Description
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity - 70W9997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity
70W9997
Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity 70W9997
CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-18, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9997
Product Name Circular Connector, Plug, 15-18, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details