TE Connectivity Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity DTS26F11-99BB

Description
CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity - 70W9795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity
70W9795
Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity 70W9795
CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9795
Product Name Circular Connector, Plug, 11-99, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG02L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers