TE Connectivity Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity DTS26F11-2AN

Description
DTS 2C 2#16 PIN PLUG LC
Request a Quote
Description
DTS 2C 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F11-2AN - PEI-Genesis
Philadelphia, PA, United States
DTS 2C 2#16 PIN PLUG LC

DTS 2C 2#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity - 07X5686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity
07X5686
Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity 07X5686
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F11-2AN 07X5686
Product Name Circular Connector, Plug, 11-2, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details