TE Connectivity Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-61HE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
02X6903
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity 02X6903
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X6903
Product Name Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MRB-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers