TE Connectivity Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity DTS24W25-4AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity - 17X4492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity
17X4492
Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity 17X4492
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4492
Product Name Circular Connector, Receptacle, 25-4, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers