TE Connectivity Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity DTS24W25-19AN

Description
DTS 19C 19#12 PIN RECP LC
Request a Quote
Description
DTS 19C 19#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W25-19AN - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#12 PIN RECP LC

DTS 19C 19#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity - 02X6635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity
02X6635
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity 02X6635
CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W25-19AN 02X6635
Product Name Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers