TE Connectivity Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24W17-99AB

Description
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5085 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5085
Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5085
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5085
Product Name Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details