TE Connectivity Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24W17-35HE-LC

Description
DTS 55C 55#22D PIN RECP LC
Request a Quote
Description
DTS 55C 55#22D PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-35HE-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP LC

DTS 55C 55#22D PIN RECP LC

Buy Now
Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5022 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5022
Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5022
CIRCULAR, RECEPTACLE, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-35HE-LC 89W5022
Product Name Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers