Omnetics Connector Corporation Micro Plastic Circular Connectors - Type DD

Description
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.
Request a Quote
Description
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Plastic Circular Connectors - Type DD -  - Omnetics Connector Corporation
Minneapolis, MN, United States
Micro Plastic Circular Connectors - Type DD
Micro Plastic Circular Connectors - Type DD
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information. Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.

The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles.
5, 7, 12, 16 & 27 positions housing sizes are available in pre-wired, soldercup and solid straight tail versions. A 7 position housing is available with our latching feature. See Micro Latching Circulars for more information.
Elaborate wire harnesses, flex termination, overmolding and custom shells are all available upon request.

Supplier's Site

Technical Specifications

  Omnetics Connector Corporation
Product Category Electrical Connectors
Product Name Micro Plastic Circular Connectors - Type DD
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Strip Connector Standards - Type Surface Mount - A24001-018 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers