TE Connectivity Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24W17-26PN-LC

Description
DTS 26C 26#20 PIN RECP
Request a Quote
Description
DTS 26C 26#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-26PN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 PIN RECP

DTS 26C 26#20 PIN RECP

Buy Now
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W4993 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W4993
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W4993
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-26PN-LC 89W4993
Product Name Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details