TE Connectivity Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS24W17-26BA

Description
DTS 26C 26#20 SKT RECP LC
Request a Quote
Description
DTS 26C 26#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-26BA - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 SKT RECP LC

DTS 26C 26#20 SKT RECP LC

Buy Now
Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W4952 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W4952
Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W4952
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-26BA 89W4952
Product Name Circular, Receptacle, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 79 Degrees
Termination Crimp
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers