TE Connectivity Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity DTS24W15-97PN-LC

Description
DTS 12C 8#20, 4#16 PIN RECP
Request a Quote
Description
DTS 12C 8#20, 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W15-97PN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 12C 8#20, 4#16 PIN RECP

DTS 12C 8#20, 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity - 70W9506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
70W9506
Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity 70W9506
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-97, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W15-97PN-LC 70W9506
Product Name Circular Connector, Receptacle, 15-97, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details