TE Connectivity Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity DTS24W13-8SB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity - 70W9346 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity
70W9346
Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity 70W9346
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9346
Product Name Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers