DTS 8C 8#20 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 13-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-8 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS24W13-8PA | 70W9331 |
| Product Name | Circular Connector, Receptacle, 13-8, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |