TE Connectivity Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity DTS24W11-98JN-LC

Description
DTS 6C 6#20 SKT RECP LC
Request a Quote
Description
DTS 6C 6#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W11-98JN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#20 SKT RECP LC

DTS 6C 6#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity - 07X5529 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity
07X5529
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity 07X5529
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W11-98JN-LC 07X5529
Product Name Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details