TE Connectivity Circular, Receptacle, Size 25, 56Pos, Pin; Product Range Deutsch - Te Connectivity DTS24F25-4PB

Description
DTS 56C 48#20, 8#16 PIN RECP
Request a Quote
Description
DTS 56C 48#20, 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-4PB - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 PIN RECP

DTS 56C 48#20, 8#16 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 56Pos, Pin; Product Range Deutsch - Te Connectivity - 89W4863 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Pin; Product Range Deutsch - Te Connectivity
89W4863
Circular, Receptacle, Size 25, 56Pos, Pin; Product Range Deutsch - Te Connectivity 89W4863
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-4PB 89W4863
Product Name Circular, Receptacle, Size 25, 56Pos, Pin; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers