TE Connectivity Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-35PC-LC

Description
DTS 128C 128#22D PIN RECP
Request a Quote
Description
DTS 128C 128#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-35PC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN RECP

DTS 128C 128#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity
89W4818
Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity 89W4818
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-35PC-LC 89W4818
Product Name Circular Connector, Receptacle, 25-35, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-SK9F-019-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details