TE Connectivity Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity DTS24F25-29HA

Description
DTS 29C 29#16 PIN RECP
Request a Quote
Description
DTS 29C 29#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-29HA - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 PIN RECP

DTS 29C 29#16 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity - 89W4777 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity
89W4777
Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity 89W4777
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-29HA 89W4777
Product Name Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details