TE Connectivity Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity DTS24F25-20PE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20RoH S Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20RoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity - 17X4337 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
17X4337
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity 17X4337
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20RoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4337
Product Name Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details