TE Connectivity Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity DTS24F25-20PD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity - 07X5408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
07X5408
Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity 07X5408
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5408
Product Name Circular Connector, Receptacle, 25-20, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products