TE Connectivity Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-19AA

Description
DTS 19C 19#12 PIN RECP LC
Request a Quote
Description
DTS 19C 19#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-19AA - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#12 PIN RECP LC

DTS 19C 19#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity - 02X5578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity
02X5578
Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity 02X5578
CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-19, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-19AA 02X5578
Product Name Circular Connector, Receptacle, 25-19, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers