TE Connectivity Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity DTS24F23-55PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55RoH S Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55RoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity - 02X5556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity
02X5556
Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity 02X5556
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55RoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-55, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X5556
Product Name Circular Connector, Receptacle, 23-55, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details