TE Connectivity Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity DTS24F23-35HA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity - 19X4461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
19X4461
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity 19X4461
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X4461
Product Name Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
D-Sub Connector Assemblies - 2262-A54200-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details