TE Connectivity Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity DTS24F21-11HE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-11RoH S Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-11RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity - 02X5004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity
02X5004
Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity 02X5004
CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-11RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-11, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-11RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X5004
Product Name Circular Connector, Receptacle, 21-11, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details