TE Connectivity Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity DTS24F19-35PA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity - 70W9044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity
70W9044
Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity 70W9044
CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9044
Product Name Circular Connector, Receptacle, 19-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Miniature Banana Socket - 9252 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details