TE Connectivity Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity DTS24F15-19JE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity - 70W8853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity
70W8853
Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity 70W8853
CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-19, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W8853
Product Name Circular Connector, Receptacle, 15-19, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Line Socket, solder terminal, DIN Plug/Socket - 4850.3400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers