TE Connectivity Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity DTS24F11-2JD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-2RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-2RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity - 70W8545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity
70W8545
Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity 70W8545
CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-2RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-2RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W8545
Product Name Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products