TE Connectivity Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity DTS20W25-4SA

Description
DTS 56C 48#20, 8#16 SKT RECP
Request a Quote
Description
DTS 56C 48#20, 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W25-4SA - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 SKT RECP

DTS 56C 48#20, 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity - 89W4441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity
89W4441
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity 89W4441
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W25-4SA 89W4441
Product Name Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers