TE Connectivity Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity DTS20W21-16SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity - 02X4062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity
02X4062
Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity 02X4062
CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-16, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X4062
Product Name Circular Connector, Receptacle, 21-16, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22019-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Plug - NECU-S-M12G4-HX-Q7 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details