TE Connectivity Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity DTS20W17-8SC-LC

Description
DTS 8C 8#16 SKT RECP
Request a Quote
Description
DTS 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-8SC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#16 SKT RECP

DTS 8C 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity - 02X3908 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity
02X3908
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity 02X3908
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-8SC-LC 02X3908
Product Name Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details