TE Connectivity Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity DTS20W17-35AC

Description
DTS 55C 55#22D PIN RECP LC
Request a Quote
Description
DTS 55C 55#22D PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20W17-35AC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP LC

DTS 55C 55#22D PIN RECP LC

Buy Now
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity - 89W4189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity
89W4189
Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity 89W4189
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20W17-35AC 89W4189
Product Name Circular Connector, Receptacle, 17-35, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers