TE Connectivity Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity DTS20W15-5AE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity - 17X4175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
17X4175
Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity 17X4175
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4175
Product Name Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Socket, PCB terminals, DIN Plug/Socket - 4850.2610 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers