TE Connectivity Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity DTS20W11-98AC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity - 07X4920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity
07X4920
Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity 07X4920
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X4920
Product Name Circular Connector, Receptacle, 11-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers