TE Connectivity Standard Circular Connectors DTS20W11-35SN-6149

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 13 Number of Power Positions : 0 Number of Signal Positions : 13 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : B (11) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 13 Number of Power Positions : 0 Number of Signal Positions : 13 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : B (11) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS20W11-35SN-6149 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS20W11-35SN-6149
Standard Circular Connectors DTS20W11-35SN-6149
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Cadmium O.D. Configuration Features Contacts Preloaded : No Number of Positions : 13 Number of Power Positions : 0 Number of Signal Positions : 13 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 22 - 26 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : .06 MM  [.1 INCH ] Circular Connector Shell Size : B (11) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : Without Polarization Code : Normal Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Square Flange Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Cadmium O.D.

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 13
  • Number of Power Positions : 0
  • Number of Signal Positions : 13

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : .06 MM  [.1 INCH ]
  • Circular Connector Shell Size : B (11)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • Polarization Code : Normal

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Square Flange Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number DTS20W11-35SN-6149
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
RF Connectors - 1056526-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
RF Connectors - 1051678-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers