TE Connectivity ™ Circular Connectors - DTS20K15-18BA DTS20K15-18BA

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066531-DTS20K15-18B A Number of Positions: 18 Categories: Circular Connectors Alternative Parts (Cross-Reference): DTS20K15-18BADTS 20 K 15-18 BA; ZPF000000000016111; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066531-DTS20K15-18B A Number of Positions: 18 Categories: Circular Connectors Alternative Parts (Cross-Reference): DTS20K15-18BADTS 20 K 15-18 BA; ZPF000000000016111; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - DTS20K15-18BA - 1066531-DTS20K15-18BA - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - DTS20K15-18BA
1066531-DTS20K15-18BA
Circular Connectors - DTS20K15-18BA 1066531-DTS20K15-18BA
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066531-DTS20K15-18B A Number of Positions: 18 Categories: Circular Connectors Alternative Parts (Cross-Reference): DTS20K15-18BADTS 20 K 15-18 BA; ZPF000000000016111; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066531-DTS20K15-18BA
Number of Positions: 18
Categories: Circular Connectors
Alternative Parts (Cross-Reference): DTS20K15-18BADTS 20 K 15-18 BA; ZPF000000000016111;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
Electronic Connector
2005-DTS20K15-18BA
Electronic Connector 2005-DTS20K15-18BA
Conn Circular SKT 18 POS ST Flange Mount 18 Terminal 1 Port Product overview: DTS20K15-18BA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-DTS20K15-18BA can be used for catalog matching and distributor lookup.

Conn Circular SKT 18 POS ST Flange Mount 18 Terminal 1 Port Product overview: DTS20K15-18BA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-DTS20K15-18BA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1066531-DTS20K15-18BA 2005-DTS20K15-18BA
Product Name Circular Connectors - DTS20K15-18BA Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details