TE Connectivity ™ Connectors, Interconnects - Circular Connectors DTS20H21-01SB

Description
Win Source Part Number: 1035699-DTS20H21-01S B Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 79 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: B Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 21-1 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): DTS20H21-01SBYDTS20H 21-01SB0000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H21-01SB0000 Base Product Number: DTS20H21 Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1035699-DTS20H21-01S B Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 79 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: B Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 21-1 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): DTS20H21-01SBYDTS20H 21-01SB0000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H21-01SB0000 Base Product Number: DTS20H21 Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1035699-DTS20H21-01SB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1035699-DTS20H21-01SB
Connectors, Interconnects - Circular Connectors 1035699-DTS20H21-01SB
Win Source Part Number: 1035699-DTS20H21-01S B Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 79 Color: Silver Features: Hermetically Sealed Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Nickel Iron Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: B Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 21-1 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel Shell Finish: Electroless Nickel Insert Material: Fluorosilicone Elastomer Alternative Parts (Cross-Reference): DTS20H21-01SBYDTS20H 21-01SB0000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: YDTS20H21-01SB0000 Base Product Number: DTS20H21 Primary Material: Metal

Win Source Part Number: 1035699-DTS20H21-01SB
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 79
Color: Silver
Features: Hermetically Sealed
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Nickel Iron Alloy
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: B
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 21-1
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
Shell Finish: Electroless Nickel
Insert Material: Fluorosilicone Elastomer
Alternative Parts (Cross-Reference): DTS20H21-01SBYDTS20H21-01SB0000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: YDTS20H21-01SB0000
Base Product Number: DTS20H21
Primary Material: Metal

Buy Now Datasheet
Electronic Connector - 436-DTS20H21-01SB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-DTS20H21-01SB
Electronic Connector 436-DTS20H21-01SB
DTS20H21-01SB Product overview: DTS20H21-01SB from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS20H21-01SB can be used for catalog matching and distributor lookup.

DTS20H21-01SB Product overview: DTS20H21-01SB from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS20H21-01SB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1035699-DTS20H21-01SB 436-DTS20H21-01SB
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-107-474-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details