TE Connectivity Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity DTS20F9-98HE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity - 70W7943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity
70W7943
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity 70W7943
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W7943
Product Name Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers