TE Connectivity Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity DTS20F25-4SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity - 89W4103 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity
89W4103
Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity 89W4103
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4103
Product Name Circular Connector, Receptacle, 25-4, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details