TE Connectivity Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity DTS20F25-29HE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity - 89W4056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity
89W4056
Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity 89W4056
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, FLANGE; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4056
Product Name Circular Connector, Receptacle, 25-29, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details