TE Connectivity Circular Connector, Receptacle, 25-29, Panel; Product Range Deutsch - Te Connectivity DTS20F25-29AA

Description
DTS 29C 29#16 PIN RECP LC
Request a Quote
Description
DTS 29C 29#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F25-29AA - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 PIN RECP LC

DTS 29C 29#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 25-29, Panel; Product Range Deutsch - Te Connectivity - 07X4758 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Panel; Product Range Deutsch - Te Connectivity
07X4758
Circular Connector, Receptacle, 25-29, Panel; Product Range Deutsch - Te Connectivity 07X4758
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F25-29AA 07X4758
Product Name Circular Connector, Receptacle, 25-29, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details