TE Connectivity Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity DTS20F23-53JD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity - 02X3390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity
02X3390
Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity 02X3390
CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-53, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X3390
Product Name Circular Connector, Receptacle, 23-53, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers