TE Connectivity Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity DTS20F19-32HN

Description
DTS 32C 32#20 PIN RECP
Request a Quote
Description
DTS 32C 32#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS20F19-32HN - PEI-Genesis
Philadelphia, PA, United States
DTS 32C 32#20 PIN RECP

DTS 32C 32#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity - 70W7840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity
70W7840
Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity 70W7840
CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-32, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS20F19-32HN 70W7840
Product Name Circular Connector, Receptacle, 19-32, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details