TE Connectivity Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity DTS20F17-99JD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity - 89W4001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity
89W4001
Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity 89W4001
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4001
Product Name Circular Connector, Receptacle, 17-99, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products