DTS 6C 6#12 PIN RECP LC
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS20F17-6HN-LC | 02X2725 |
| Product Name | Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |