TE Connectivity RF Antennas DTRA8063P

Description
836MHz Dome RF Antenna 806MHz ~ 866MHz 3dBi TNC Male Panel Mount
Datasheet
Description
836MHz Dome RF Antenna 806MHz ~ 866MHz 3dBi TNC Male Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DTRA8063P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DTRA8063P
RF Antennas DTRA8063P
836MHz Dome RF Antenna 806MHz ~ 866MHz 3dBi TNC Male Panel Mount

836MHz Dome RF Antenna 806MHz ~ 866MHz 3dBi TNC Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DTRA8063P
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GLONASS L2 Passive Ceramic Patch Antenna (35x35x4mm) - ET-GPL2-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers